☰
E6240
E6240
Obsolete
Description:  KIT EVAL/DEV USING QT60240-ISG
Manufacturer:  Microchip Technology
Datasheet:   E6240 Datasheet
History Price: Obsolete
In Stock: 20490
E6240 Specification
Specification
Part No
E6240
Category
Sensor Evaluation Boards
Manufacturer
Microchip Technology
Series
Quantum, QMatrix?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Touch, Capacitive
Sensing Range
16 / 24 Buttons/Keys
Interface
I2C, USB
Sensitivity
-
Voltage - Supply
5V
Embedded
No
Supplied Contents
Board(s), Cable(s)
Utilized IC / Part
QT60160, QT60240
E6240 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you
Justine Lefranc
France
5 stars
2026-09-19 04:27
Great thank you
Paul Marchand
France
5 stars
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
5 stars
2026-09-19 04:17
Great thank you
Martin Roy
France
5 stars
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
5 stars
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!