☰
E616 KIT
E616 KIT
Obsolete
Description:  KIT EVAL/DEVELOPMENT FOR QT60161
Manufacturer:  Microchip Technology
Datasheet:   E616 KIT Datasheet
History Price: Obsolete
In Stock: 7380
E616 KIT Specification
Specification
Part No
E616 KIT
Category
Sensor Evaluation Boards
Manufacturer
Microchip Technology
Series
Quantum, QMatrix?
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Touch, Capacitive
Sensing Range
16 Buttons/Keys
Interface
RS-232
Sensitivity
-
Voltage - Supply
8V ~ 20V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
QT60161
Customer Reviews
4.95 out of 5.00 stars from 129 customer reviews from all over the world
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you
Justine Lefranc
France
5 stars
2026-09-19 04:27
Great thank you
Paul Marchand
France
5 stars
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
5 stars
2026-09-19 04:17
Great thank you
Martin Roy
France
5 stars
2026-09-19 03:51
Great thank you