☰
E604
E604
Obsolete
Description:  BOARD EVALUATION FOR QT60040
Manufacturer:  Microchip Technology
Datasheet:   E604 Datasheet
History Price: Obsolete
In Stock: 31160
E604 Specification
Specification
Part No
E604
Category
Sensor Evaluation Boards
Manufacturer
Microchip Technology
Series
Quantum, QMatrix?
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Touch, Capacitive
Sensing Range
4 Buttons/Keys
Interface
-
Sensitivity
-
Voltage - Supply
8V ~ 12V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
QT60040
E604 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you
Justine Lefranc
France
5 stars
2026-09-19 04:27
Great thank you
Paul Marchand
France
5 stars
2026-09-19 04:19
Great thank you