☰
E510 KIT
E510 KIT
Obsolete
Description:  KIT EVAL FOR QT510-IS QWHEEL
Manufacturer:  Microchip Technology
Datasheet:   E510 KIT Datasheet
History Price: Obsolete
In Stock: 4940
E510 KIT Specification
Specification
Part No
E510 KIT
Category
Sensor Evaluation Boards
Manufacturer
Microchip Technology
Series
QSlide?, QWheel?
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Touch, Capacitive
Sensing Range
Slider
Interface
SPI
Sensitivity
-
Voltage - Supply
5V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
QT510
E510 KIT PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 185 customer reviews from all over the world
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you