☰
E401 KIT
E401 KIT
Obsolete
Description:  KIT EVAL FOR QT401-IS QSLIDE
Manufacturer:  Microchip Technology
Datasheet:   E401 KIT Datasheet
History Price: Obsolete
In Stock: 28720
E401 KIT Specification
Specification
Part No
E401 KIT
Category
Sensor Evaluation Boards
Manufacturer
Microchip Technology
Series
QSlide?
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Touch, Capacitive
Sensing Range
-
Interface
SPI
Sensitivity
-
Voltage - Supply
4.75V ~ 15V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
QT401
E401 KIT PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet