☰
E1080 KIT
E1080 KIT
Obsolete
Description:  BOARD EVALUATION FOR QT1080-IS
Manufacturer:  Microchip Technology
Datasheet:   E1080 KIT Datasheet
History Price: Obsolete
In Stock: 30575
E1080 KIT Specification
Specification
Part No
E1080 KIT
Category
Sensor Evaluation Boards
Manufacturer
Microchip Technology
Series
Quantum, QTouch?
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Touch, Capacitive
Sensing Range
8 Buttons/Keys
Interface
-
Sensitivity
-
Voltage - Supply
7V ~ 12V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
QT1080
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Johanna Müller
Germany
5 stars
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
5 stars
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
5 stars
2026-09-20 19:31
I love its
Timothy Brown
United States
5 stars
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
5 stars
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
5 stars
2026-09-20 17:26
Like as described, fast dispatch.