☰
DV244140
DV244140
Active
Description:  MPLAB ICE 4 IN-CIRCUIT EMULATOR
Manufacturer:  Microchip Technology
Datasheet:   DV244140 Datasheet
History Price: $2110.22
In Stock: 18305
DV244140 Specification
Specification
Part No
DV244140
Category
Programmers, Emulators, and Debuggers
Manufacturer
Microchip Technology
Series
MPLAB?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Debugger, Emulator, Programmer (In-Circuit/In-System)
For Use With/Related Products
AVR, dsPIC, SAM, PIC
Contents
Board(s), Cable(s), Power Supply, Accessories
DV244140 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 105 customer reviews from all over the world
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
5 stars
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
5 stars
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
5 stars
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
5 stars
2026-09-21 00:15
Fast Shipping, good item, thank you.