☰
DV164102
DV164102
Obsolete
Description:  KIT DEV RFPICKIT KIT 1
Manufacturer:  Microchip Technology
Datasheet:   DV164102 Datasheet
History Price: Obsolete
In Stock: 41060
DV164102 Specification
Specification
Part No
DV164102
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Microchip Technology
Series
rfPIC?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transmitter, Receiver
For Use With/Related Products
315MHz, 433MHz
Supplied Contents
rfPIC12F675 and rfRXD0420,0920
Type
Board(s), Accessories
DV164102 PDF Datasheet
DV164102 Compare Parts
  • DV164102 vs DV164140-1
  • DV164102 vs DV102412
  • DV164102 vs DV102411
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.