☰
DV164001
DV164001
Obsolete
Description:  MPLAB PIC16F87X EVAL BRD
Manufacturer:  Microchip Technology
Datasheet:   DV164001 Datasheet
History Price: Obsolete
In Stock: 16480
DV164001 Specification
Specification
Part No
DV164001
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
PIC?
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
PIC
Platform
MPLAB?
Utilized IC / Part
PIC16F87x
Mounting Type
Socket
Contents
Board(s), Cable(s)
DV164001 Related Parts
DV164027
DV164027
Microchip Technology
16-BIT 28-PIN PIC24/DSPIC30F/33F
DV164033
DV164033
Microchip Technology
EXPLORER 16 PIC24F/24H/DSPIC33
DV164036
DV164036
Microchip Technology
MPLAB EVAL BRD
DV164037
DV164037
Microchip Technology
MPLAB PIC24F/PIC24H/DSPIC33
DV164039
DV164039
Microchip Technology
PIC24FJ256DA210 KIT EVAL BRD
DV164122
DV164122
Microchip Technology
PICKIT SERIAL ANALYZER PIC16F886
DV164130
DV164130
Microchip Technology
PICKIT 3 PIC16F1829/PIC18F14K22
DV164132
DV164132
Microchip Technology
F1 EVAL KIT PIC16LF1937 EVAL BRD
DV164136
DV164136
Microchip Technology
PIC18 DEV KIT PIC18F8722/87J11
DV164030
DV164030
Microchip Technology
DSPICDEM EVAL BRD
DV164101
DV164101
Microchip Technology
PICKIT 1 PIC12F/PIC16F EVAL BRD
DV164001 Compare Parts
  • DV164001 vs DV164132
  • DV164001 vs DV164130
  • DV164001 vs DV164122
  • DV164001 vs DV164039
  • DV164001 vs DV164037
  • DV164001 vs DV164036
  • DV164001 vs DV164033
  • DV164001 vs DV164027
  • DV164001 vs DV164101
  • DV164001 vs DV164030
  • Customer Reviews
    4.95 out of 5.00 stars from 182 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend