☰
DV103003
DV103003
Obsolete
Description:  KIT DEV MICROID 13.56MHZ
Manufacturer:  Microchip Technology
Datasheet:   DV103003 Datasheet
History Price: Obsolete
In Stock: 28690
DV103003 Specification
Specification
Part No
DV103003
Category
RFID Evaluation and Development Kits, Boards
Manufacturer
Microchip Technology
Series
MicroID?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
RFID Reader
Frequency
13.56MHz
For Use With/Related Products
MCRF355, MCRF360
Supplied Contents
Board(s)
DV103003 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 160 customer reviews from all over the world
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!