☰
DRF1400-CLASS-D
DRF1400-CLASS-D
Active
Description:  RF MOSFET (VDMOS) PUSH-PULL 13.5
Manufacturer:  Microchip Technology
History Price: $4823
In Stock: 2680
DRF1400-CLASS-D Specification
Specification
Part No
DRF1400-CLASS-D
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
RF Generator
Embedded
No
Utilized IC / Part
DRF1400
Primary Attributes
-
Supplied Contents
Board(s)
DRF1400-CLASS-D Related Parts
DRF100/EVALSW
DRF100/EVALSW
Microsemi Corporation
EVAL BOARD FOR DRF100
DRF1200/CLASS-E
DRF1200/CLASS-E
Microsemi Corporation
KIT REF DRF1200 13.56MHZ MOSFET
DRF1200/CLASS-E_27MHZ
DRF1200/CLASS-E_27MHZ
Microsemi Corporation
KIT REF DRF1200 27.12MHZ MOSFET
DRF1200/EVALSW
DRF1200/EVALSW
Microsemi Corporation
BOARD EVAL MOSFET HYBRID DRF1200
DRF1200-CLASS-E
DRF1200-CLASS-E
Microchip Technology
RF MOSFET (VDMOS) DEV KIT
DRF1201/EVALSW
DRF1201/EVALSW
Microsemi Corporation
BOARD EVAL MOSFET HYBRID DRF1201
DRF1202/EVALSW
DRF1202/EVALSW
Microsemi Corporation
BOARD EVAL MOSFET HYBRID DRF1202
DRF1203/EVALSW
DRF1203/EVALSW
Microsemi Corporation
BOARD EVAL MOSFET HYBRID DRF1203
DRF1300/CLASS-D
DRF1300/CLASS-D
Microsemi Corporation
KIT REF DRF1300 13.56MHZ MOSFET
DRF1300/EVALSW
DRF1300/EVALSW
Microsemi Corporation
BOARD EVAL MOSFET HYBRID DRF1300
DRF1400-CLASS-D Compare Parts
  • DRF1400-CLASS-D vs DRF1300/CLASS-D
  • DRF1400-CLASS-D vs DRF1203/EVALSW
  • DRF1400-CLASS-D vs DRF1202/EVALSW
  • DRF1400-CLASS-D vs DRF1201/EVALSW
  • DRF1400-CLASS-D vs DRF1200-CLASS-E
  • DRF1400-CLASS-D vs DRF1200/EVALSW
  • DRF1400-CLASS-D vs DRF1200/CLASS-E_27MHZ
  • DRF1400-CLASS-D vs DRF1200/CLASS-E
  • DRF1400-CLASS-D vs DRF100/EVALSW
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much