☰
DM320015
DM320015
Obsolete
Description:  BOARD EVAL PCAP FOR PIC32
Manufacturer:  Microchip Technology
Datasheet:   DM320015 Datasheet
History Price: Obsolete
In Stock: 33890
DM320015 Specification
Specification
Part No
DM320015
Category
Sensor Evaluation Boards
Manufacturer
Microchip Technology
Series
PIC? 32
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Touch Screen
Sensing Range
-
Interface
I2C
Sensitivity
-
Voltage - Supply
-
Embedded
Yes, MCU, 32-Bit
Supplied Contents
Board(s)
Utilized IC / Part
PIC32MX795F512
DM320015 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 180 customer reviews from all over the world
Davi Miguel
Brazil
5 stars
2026-09-17 18:04
Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
Patricia Brown
United States
5 stars
2026-09-17 17:31
Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
Wagner Costa Lima
Brazil
5 stars
2026-09-17 17:19
Excellent Product, delivered super fast and quality, great seller!
Francesca Mariani
Italy
5 stars
2026-09-17 15:24
Try them, they work!
Isabela Rocha Neto
Brazil
5 stars
2026-09-17 12:29
Excellent Product, delivered super fast and quality, great seller!
Cláudia Maria
Brazil
5 stars
2026-09-17 09:55
Excellent Product, delivered super fast and quality, great seller!