☰
DM163030
DM163030
Active
Description:  PICDEM LCD 2 PIC18F8493 EVAL BRD
Manufacturer:  Microchip Technology
Datasheet:   DM163030 Datasheet
History Price: $185.78
In Stock: 185
DM163030 Specification
Specification
Part No
DM163030
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
PIC?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
PIC
Platform
PICDEM? LCD 2
Utilized IC / Part
PIC18F8493
Mounting Type
Fixed
Contents
Board(s), LCD
DM163030 PDF Datasheet
DM163030 Related Parts
DM160228
DM160228
Microchip Technology
EXPLORER 8 PIC MICRO MCU EVAL BD
DM163014
DM163014
Microchip Technology
PICDEM 4 PIC12F/16F/18F EVAL BRD
DM163022
DM163022
Microchip Technology
PICDEM 2 PLUS PIC16/18 EVAL BRD
DM163022-1
DM163022-1
Microchip Technology
PICDEM 2 PLUS PIC16/PIC18 EVAL
DM163035
DM163035
Microchip Technology
PICDEM LAB PIC10F206/16F690/819
DM163045
DM163045
Microchip Technology
PICDEM LAB PIC12F615/PIC16F616
DM163046
DM163046
Microchip Technology
PICDEM LAB II PIC MICRO MCU
DM164120-1
DM164120-1
Microchip Technology
PICKIT LOW PIN CNT PIC16/18/C/F
DM164120-2
DM164120-2
Microchip Technology
PICKIT 44-PIN PIC EVAL BRD
DM164120-3
DM164120-3
Microchip Technology
PICKIT 28PIN PIC16C/16F/18C/18F
DM164120-4
DM164120-4
Microchip Technology
PICKIT 18-PIN PIC16F1827 EVAL BD
DM164120-5
DM164120-5
Microchip Technology
PICKIT PIC18 J-SERIES 64/80-PIN
DM163030 Compare Parts
  • DM163030 vs DM183034
  • DM163030 vs DM183032
  • DM163030 vs DM183022
  • DM163030 vs DM182030
  • DM163030 vs DM182029
  • DM163030 vs DM182028
  • DM163030 vs DM182027
  • DM163030 vs DM182026
  • DM163030 vs DM180021
  • DM163030 vs DM164151
  • DM163030 vs DM164150
  • DM163030 vs DM164148
  • DM163030 vs DM164147
  • DM163030 vs DM164144
  • DM163030 vs DM164143
  • DM163030 vs DM164142
  • DM163030 vs DM164141
  • DM163030 vs DM164140
  • DM163030 vs DM164137
  • DM163030 vs DM164136
  • DM163030 vs DM164134
  • DM163030 vs DM164130-9
  • DM163030 vs DM164130-5
  • DM163030 vs DM164130-4
  • DM163030 vs DM164130-10
  • DM163030 vs DM164130-1
  • DM163030 vs DM164124
  • DM163030 vs DM164120-5
  • DM163030 vs DM164120-4
  • DM163030 vs DM164120-3
  • DM163030 vs DM164120-2
  • DM163030 vs DM164120-1
  • DM163030 vs DM163046
  • DM163030 vs DM163045
  • DM163030 vs DM163035
  • DM163030 vs DM163022-1
  • DM163030 vs DM163022
  • DM163030 vs DM163014
  • DM163030 vs DM160228
  • DM163030 vs DM183020
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!