☰
DM160222
DM160222
Active
Description:  BOARD EVAL CAP1188
Manufacturer:  Microchip Technology
Datasheet:   DM160222 Datasheet
History Price: $77.4
In Stock: 4550
DM160222 Specification
Specification
Part No
DM160222
Category
Sensor Evaluation Boards
Manufacturer
Microchip Technology
Series
RightTouch?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Touch, Capacitive
Sensing Range
7 Buttons/Keys, Slider
Interface
USB
Sensitivity
-
Voltage - Supply
5V, USB
Embedded
Yes, MCU, 8-Bit
Supplied Contents
Board(s), Cable(s)
Utilized IC / Part
CAP1188
DM160222 PDF Datasheet
DM160222 Related Parts
DM160211
DM160211
Microchip Technology
KIT DEV MTOUCH PROJ CAPACITIVE
DM160217
DM160217
Microchip Technology
KIT EVAL MGC3130 SABREWING SGL
DM160218
DM160218
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
DM160220
DM160220
Microchip Technology
BOARD DEMO FOR MTCH101
DM160221
DM160221
Microchip Technology
BOARD DEMO FOR MTCH112
DM160223
DM160223
Microchip Technology
BOARD EVAL CAP1298
DM160225
DM160225
Microchip Technology
EVAL KIT 3D TOUCH PAD
DM160226
DM160226
Microchip Technology
KIT DEV MGC3030
DM160227
DM160227
Microchip Technology
LOW COST MTOUCH EVALUATION KIT
DM160229
DM160229
Microchip Technology
MTCH108 EVALUATION BOARD
DM160238
DM160238
Microchip Technology
MGC3140 "EMERALD" EVALUATION KIT
DM163026
DM163026
Microchip Technology
BOARD DEMO LOW POWER SOLUTIONS
DM160222 Compare Parts
  • DM160222 vs DM183026-2
  • DM160222 vs DM183026
  • DM160222 vs DM164128
  • DM160222 vs DM164125
  • DM160222 vs DM163026
  • DM160222 vs DM160238
  • DM160222 vs DM160229
  • DM160222 vs DM160227
  • DM160222 vs DM160226
  • DM160222 vs DM160225
  • DM160222 vs DM160223
  • DM160222 vs DM160221
  • DM160222 vs DM160220
  • DM160222 vs DM160218
  • DM160222 vs DM160217
  • DM160222 vs DM160211
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend