☰
DM080103
DM080103
Active
Description:  ATTINY1607 CURIOSITY NANO EVALUA
Manufacturer:  Microchip Technology
Datasheet:   DM080103 Datasheet
History Price: $24.49
In Stock: 11120
DM080103 Specification
Specification
Part No
DM080103
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
AVR? ATtiny
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
AVR
Platform
Curiosity Nano
Utilized IC / Part
ATtiny1607
Mounting Type
Fixed
Contents
Board(s)
DM080103 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 110 customer reviews from all over the world
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!
Alice Fernanda Silva
Brazil
5 stars
2026-09-18 03:57
Excellent Product recommend
渡辺 大輔
Japan
5 stars
2026-09-18 03:49
Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
Brian Martinez
United States
5 stars
2026-09-18 03:05
In the absence of testing everything correct and very fast, within the term they give
Érica Lima
Brazil
5 stars
2026-09-18 03:02
Product of excellent quality
Laura Johnson
United States
5 stars
2026-09-18 02:58
super fast shipping, have not tested yet but everything looks good thank you!