☰
DEMOBOARD-U4089B
DEMOBOARD-U4089B
Obsolete
Description:  BOARD DEMO FOR U4089B
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 3260
DEMOBOARD-U4089B Specification
Specification
Part No
DEMOBOARD-U4089B
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Telecom
Function
Phone IC, Corded
Embedded
No
Utilized IC / Part
U4089B
Primary Attributes
Multi-standard Feature Phone Circuit
Supplied Contents
Board(s)
DEMOBOARD-U4089B Related Parts
DEM-DIR9001EVM
DEM-DIR9001EVM
Texas Instruments
DEM-DIR9001EVM
DEMO BOARD PSE-3000
DEMO BOARD PSE-3000
CUI Inc
DEMO BOARD PSE-3000
DEMO-AD5700D2Z
DEMO-AD5700D2Z
Analog Devices
BOARD EVALUAION AD5700
DEMO-AD5758-AO8Z
DEMO-AD5758-AO8Z
Analog Devices
DEMO BOARD - HIGH DENSITY/LOW PO
DEMO-AD7124-DZ
DEMO-AD7124-DZ
Analog Devices
DEV
DEMOBOARD PROFET
DEMOBOARD PROFET
Infineon Technologies
BOARD DEMO PROFET V2.0BTS
DEMOBOARD TLE 6208-3G
DEMOBOARD TLE 6208-3G
Infineon Technologies
BOARD DEMO FOR TLE6208-3G
DEMOBOARD TLE 6208-6G
DEMOBOARD TLE 6208-6G
Infineon Technologies
BOARD DEMO FOR TLE6208-6G
DEMOBOARD TLE 6214L
DEMOBOARD TLE 6214L
Infineon Technologies
BOARD DEMO FOR TLE 6214L
DEMOBOARD TLE 6244X
DEMOBOARD TLE 6244X
Infineon Technologies
BOARD DEMO FOR TLE 6244X
DEMOBOARD TLE 6288R
DEMOBOARD TLE 6288R
Infineon Technologies
BOARD DEMO FOR TLE 6288R
DEMOBOARD TLE 7209-2R
DEMOBOARD TLE 7209-2R
Infineon Technologies
BOARD DEMO FOR TLE 7209-2R
DEMOBOARD-U4089B Compare Parts
  • DEMOBOARD-U4089B vs DEMOXDPS220165W1TOBO1
  • DEMOBOARD-U4089B vs DEMOTS472Q
  • DEMOBOARD-U4089B vs DEMOTD350
  • DEMOBOARD-U4089B vs DEMO-PTOOL-300W-M
  • DEMOBOARD-U4089B vs DEMOBOARD-U4090B.1
  • DEMOBOARD-U4089B vs DEMOBOARDTLE7182EMTOBO1
  • DEMOBOARD-U4089B vs DEMOBOARDTLE7181EMTOBO1
  • DEMOBOARD-U4089B vs DEMOBOARDITS42K5DTOBO1
  • DEMOBOARD-U4089B vs DEMOBOARDITS4130QTOBO1
  • DEMOBOARD-U4089B vs DEMOBOARDITS4090QTOBO1
  • DEMOBOARD-U4089B vs DEMOBOARDITS4075QTOBO1
  • DEMOBOARD-U4089B vs DEMOBOARDITS4040DTOBO1
  • DEMOBOARD-U4089B vs DEMOBOARDBTN8962TATOBO1
  • DEMOBOARD-U4089B vs DEMOBOARD TLE8201R
  • DEMOBOARD-U4089B vs DEMOBOARD TLE 7209-2R
  • DEMOBOARD-U4089B vs DEMOBOARD TLE 6288R
  • DEMOBOARD-U4089B vs DEMOBOARD TLE 6244X
  • DEMOBOARD-U4089B vs DEMOBOARD TLE 6214L
  • DEMOBOARD-U4089B vs DEMOBOARD TLE 6208-6G
  • DEMOBOARD-U4089B vs DEMOBOARD TLE 6208-3G
  • DEMOBOARD-U4089B vs DEMOBOARD PROFET
  • DEMOBOARD-U4089B vs DEMO-AD7124-DZ
  • DEMOBOARD-U4089B vs DEMO-AD5758-AO8Z
  • DEMOBOARD-U4089B vs DEMO-AD5700D2Z
  • DEMOBOARD-U4089B vs DEMO BOARD PSE-3000
  • DEMOBOARD-U4089B vs DEM-DIR9001EVM
  • DEMOBOARD-U4089B vs DEM-PCM2912EVM
  • DEMOBOARD-U4089B vs DEM-PCM2906BEVM
  • DEMOBOARD-U4089B vs DEM-PCM2903BEVM
  • DEMOBOARD-U4089B vs DEM-PCM2903
  • DEMOBOARD-U4089B vs DEM-PCM2902BEVM
  • DEMOBOARD-U4089B vs DEM-PCM2902
  • DEMOBOARD-U4089B vs DEM-PCM2901
  • DEMOBOARD-U4089B vs DEM-PCM2900BEVM
  • DEMOBOARD-U4089B vs DEM-PCM2900
  • DEMOBOARD-U4089B vs DEM-PCM2705
  • DEMOBOARD-U4089B vs DEM-PCM2704
  • DEMOBOARD-U4089B vs DEM-PCM2702
  • DEMOBOARD-U4089B vs DEM-PCM1801
  • DEMOBOARD-U4089B vs DEM-PCM1740
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos