☰
CORE429-DEV-KIT-3
CORE429-DEV-KIT-3
Active
Description:  KIT DEV FOR CORE429 IP MODULE
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 18880
CORE429-DEV-KIT-3 Specification
Specification
Part No
CORE429-DEV-KIT-3
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
Microchip Technology
Series
Fusion?
Packaging
Electronic Delivery
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA
For Use With/Related Products
Core429, M1AFS1500
Platform
Fusion FPGA Core429
Contents
Board(s), Cable(s), Power Supply, Accessories
Customer Reviews
4.95 out of 5.00 stars from 90 customer reviews from all over the world
Eglė Vaitkevičienė
Lithuania
5 stars
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
5 stars
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)