☰
CORE1553-DEV-KIT-2
CORE1553-DEV-KIT-2
Obsolete
Description:  KIT DEVELOPMENT FOR IP CORE1553
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 19335
CORE1553-DEV-KIT-2 Specification
Specification
Part No
CORE1553-DEV-KIT-2
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
Microchip Technology
Series
Fusion?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA
For Use With/Related Products
Core1553, M1AFS1500
Platform
Fusion FPGA Core1553
Contents
Board(s), Cable(s), Power Supply, Accessories
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Martin Roy
France
5 stars
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
5 stars
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
5 stars
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.