☰
ATTINY3217-XPRO
ATTINY3217-XPRO
Active
Description:  ATTINY3217 XPLAINED PRO EVAL BRD
Manufacturer:  Microchip Technology
History Price: $60.62
In Stock: 12880
ATTINY3217-XPRO Specification
Specification
Part No
ATTINY3217-XPRO
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
AVR? ATtiny, Functional Safety (FuSa)
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
AVR
Platform
ATtiny3217 Xplained Pro
Utilized IC / Part
ATtiny3217
Mounting Type
Fixed
Contents
Board(s)
ATTINY3217-XPRO PDF Datasheet
ATTINY3217-XPRO Compare Parts
  • ATTINY3217-XPRO vs ATTINY416-XNANO
  • ATTINY3217-XPRO vs ATTINY104-XNANO
  • ATTINY3217-XPRO vs ATTINY817-XPRO
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!