☰
ATSTK600-RC64
ATSTK600-RC64
Active
Description:  STK600 ROUTINGCARD RC032X-64
Manufacturer:  Microchip Technology
History Price: $19.33
In Stock: 43040
ATSTK600-RC64 Specification
Specification
Part No
ATSTK600-RC64
Category
Programming Adapters, Sockets
Manufacturer
Microchip Technology
Series
AVR?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Routing Card
For Use With/Related Products
STK600
ATSTK600-RC64 PDF Datasheet
ATSTK600-RC64 Related Parts
ATSTK600-ATTINY10
ATSTK600-ATTINY10
Microchip Technology
STK600-ATTINY10 SOCKET PACKAGE
ATSTK600-DIP40
ATSTK600-DIP40
Microchip Technology
STK600 SOCKET/ADAPTER 40DIP
ATSTK600-RC01
ATSTK600-RC01
Microchip Technology
STK600 ROUTING CARD AVR
ATSTK600-RC02
ATSTK600-RC02
Microchip Technology
STK600 ROUTING CARD AVR
ATSTK600-RC04
ATSTK600-RC04
Microchip Technology
STK600 ROUTING CARD AVR
ATSTK600-RC05
ATSTK600-RC05
Microchip Technology
STK600 ROUTING CARD AVR
ATSTK600-RC06
ATSTK600-RC06
Microchip Technology
STK600 ROUTING CARD AVR
ATSTK600-RC08
ATSTK600-RC08
Microchip Technology
STK600 ROUTING CARD AVR
ATSTK600-RC09
ATSTK600-RC09
Microchip Technology
STK600 ROUTING CARD AVR
ATSTK600-RC10
ATSTK600-RC10
Microchip Technology
STK600 ROUTING CARD AVR
ATSTK600-RC101
ATSTK600-RC101
Microchip Technology
STK600 ROUTINGCARD RC044M-101 -
ATSTK600-RC102
ATSTK600-RC102
Microchip Technology
STK600 ROUTINGCARD RC044M-101 -
ATSTK600-RC64 Compare Parts
  • ATSTK600-RC64 vs ATSTK600-TQFP64-2
  • ATSTK600-RC64 vs ATSTK600-TQFP64
  • ATSTK600-RC64 vs ATSTK600-TQFP48
  • ATSTK600-RC64 vs ATSTK600-TQFP44
  • ATSTK600-RC64 vs ATSTK600-TQFP32
  • ATSTK600-RC64 vs ATSTK600-TQFP100
  • ATSTK600-RC64 vs ATSTK600-TINYX3U
  • ATSTK600-RC64 vs ATSTK600-SOIC
  • ATSTK600-RC64 vs ATSTK600-SC62
  • ATSTK600-RC64 vs ATSTK600-SC48
  • ATSTK600-RC64 vs ATSTK600-SC45
  • ATSTK600-RC64 vs ATSTK600-SC41
  • ATSTK600-RC64 vs ATSTK600-SC21
  • ATSTK600-RC64 vs ATSTK600-SC19
  • ATSTK600-RC64 vs ATSTK600-SC16
  • ATSTK600-RC64 vs ATSTK600-SC14
  • ATSTK600-RC64 vs ATSTK600-SC13
  • ATSTK600-RC64 vs ATSTK600-SC12
  • ATSTK600-RC64 vs ATSTK600-SC11
  • ATSTK600-RC64 vs ATSTK600-SC10
  • ATSTK600-RC64 vs ATSTK600-SC06
  • ATSTK600-RC64 vs ATSTK600-SC03
  • ATSTK600-RC64 vs ATSTK600-SC02
  • ATSTK600-RC64 vs ATSTK600-SC01
  • ATSTK600-RC64 vs ATSTK600-RC99
  • ATSTK600-RC64 vs ATSTK600-RC95
  • ATSTK600-RC64 vs ATSTK600-RC94
  • ATSTK600-RC64 vs ATSTK600-RC93
  • ATSTK600-RC64 vs ATSTK600-RC92
  • ATSTK600-RC64 vs ATSTK600-RC91
  • ATSTK600-RC64 vs ATSTK600-RC90
  • ATSTK600-RC64 vs ATSTK600-RC89
  • ATSTK600-RC64 vs ATSTK600-RC88
  • ATSTK600-RC64 vs ATSTK600-RC87
  • ATSTK600-RC64 vs ATSTK600-RC79
  • ATSTK600-RC64 vs ATSTK600-RC78
  • ATSTK600-RC64 vs ATSTK600-RC72
  • ATSTK600-RC64 vs ATSTK600-RC57
  • ATSTK600-RC64 vs ATSTK600-RC56
  • ATSTK600-RC64 vs ATSTK600-RC55
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you