Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Microchip Technology ATR2820-DEV-BOARD2
ATR2820-DEV-BOARD2
Obsolete
RF Evaluation and Development Kits, Boards
Description:
KIT DESIGN RF 5.8GHZ COM-DCT
Manufacturer:
Microchip Technology
Datasheet:
ATR2820-DEV-BOARD2 Datasheet
History Price: Obsolete
In Stock: 4960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ATR2820-DEV-BOARD2 Specification
Specification
Part No
ATR2820-DEV-BOARD2
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transmitter, Receiver
For Use With/Related Products
5.8GHz
Supplied Contents
ATR2820
Type
Board(s)
ATR2820-DEV-BOARD2 PDF Datasheet
ATR2820-DEV-BOARD2 Datasheet
Click and Download: ATR2820-DEV-BOARD2 Datasheet
ATR2820-DEV-BOARD2 Related Parts
ATR0610-EK1
Microchip Technology
BOARD DEMO PERFORMANCE GPS-LNA
ATR2406-DEV-BOARD
Microchip Technology
BOARD DEVELOPMENT FOR ATR2406
ATR2406-DEV-BOARD2
Microchip Technology
BOARD DEV FOR ATR2406/ATMEGA88
ATR2406-DEV-KIT2
Microchip Technology
KIT DEMO FOR ATR2406/ATMEGA88
ATRCB256RFR2
Microchip Technology
ATMEGA256RFR RADIO CTRL BOARD
ATRCB256RFR2-XPRO
Microchip Technology
XPLAINED PRO EXT RCB256RFR2
ATREB212BSMA-EK
Microchip Technology
EVAL KIT FOR AT86RF212B
ATREB215-XPRO
Microchip Technology
RF215L EXTENSION BOARD
ATREB215-XPRO-A
Microchip Technology
RF215 EXTENSIONBRD(800/900MHZ&2)
ATREB231ED-EK
Microchip Technology
KIT EVAL AT86RF231 DEVICE
ATREB231FE2-EK
Microchip Technology
EVAL KIT FOR AT86RF231
ATREB232ED-EK
Microchip Technology
AT86RF232 EVAL KIT
ATR2820-DEV-BOARD2 Compare Parts
ATR2820-DEV-BOARD2 vs ATRF231USB-RD
ATR2820-DEV-BOARD2 vs ATREB233-XPRO
ATR2820-DEV-BOARD2 vs ATREB233SMAD-EK
ATR2820-DEV-BOARD2 vs ATREB232ED-EK
ATR2820-DEV-BOARD2 vs ATREB231FE2-EK
ATR2820-DEV-BOARD2 vs ATREB231ED-EK
ATR2820-DEV-BOARD2 vs ATREB215-XPRO-A
ATR2820-DEV-BOARD2 vs ATREB215-XPRO
ATR2820-DEV-BOARD2 vs ATREB212BSMA-EK
ATR2820-DEV-BOARD2 vs ATRCB256RFR2-XPRO
ATR2820-DEV-BOARD2 vs ATRCB256RFR2
ATR2820-DEV-BOARD2 vs ATR2406-DEV-KIT2
ATR2820-DEV-BOARD2 vs ATR2406-DEV-BOARD2
ATR2820-DEV-BOARD2 vs ATR2406-DEV-BOARD
ATR2820-DEV-BOARD2 vs ATR0610-EK1
ATR2820-DEV-BOARD2 vs ATR7032-DEV-BOARD
ATR2820-DEV-BOARD2 vs ATR4253-EK
ATR2820-DEV-BOARD2 vs ATR4252-EK
ATR2820-DEV-BOARD2 vs ATR4251-EK
ATR2820-DEV-BOARD2 vs ATR2820-DEMOBOARD
ATR2820-DEV-BOARD2 vs ATR2732-40-EK2
ATR2820-DEV-BOARD2 vs ATR2732-40DEV-KIT1
ATR2820-DEV-BOARD2 vs ATR2434-DEV-BOARD
ATR2820-DEV-BOARD2 vs ATR2406-DEV-KIT
ATR2820-DEV-BOARD2 vs ATR0981-EK
ATR2820-DEV-BOARD2 vs ATR0635-EK1
Customer Reviews
4.95 out of 5.00 stars from 178 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!