☰
ATMXT1066T2-DEV-PCB
ATMXT1066T2-DEV-PCB
Active
Description:  EVAL BOARD FOR MXT1066T2
Manufacturer:  Microchip Technology
History Price: $278.69
In Stock: 16440
ATMXT1066T2-DEV-PCB Specification
Specification
Part No
ATMXT1066T2-DEV-PCB
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Touch Screen Controller
Embedded
-
Utilized IC / Part
mXT1066T2
Primary Attributes
-
Supplied Contents
Board(s)
ATMXT1066T2-DEV-PCB PDF Datasheet
ATMXT1066T2-DEV-PCB Related Parts
ATM90E2X-DB
ATM90E2X-DB
Microchip Technology
ATM90E2X DEMO BOARD
ATM90E32AS-DB
ATM90E32AS-DB
Microchip Technology
ATM90E32AS DEMO BOARD
ATM90E36A-DB
ATM90E36A-DB
Microchip Technology
ATM90E36A DEMO BOARD
ATMXT1067TDAT-SPI-PCB
ATMXT1067TDAT-SPI-PCB
Microchip Technology
ATMXT1067 DEVELOPMENT BOARD
ATMXT1189TDAT-I2C-PCB
ATMXT1189TDAT-I2C-PCB
Microchip Technology
ATMXT1189DEVELOPMENT BOARD
ATMXT1189TDAT-SPI-PCB
ATMXT1189TDAT-SPI-PCB
Microchip Technology
ATMXT1189 DEVELOPMENT BOARD
ATMXT144U-DEV-PCB
ATMXT144U-DEV-PCB
Microchip Technology
ATMXT144U-DEV-PCB
ATMXT1665TDAT-I2C-PCB
ATMXT1665TDAT-I2C-PCB
Microchip Technology
ATMXT1665 I2C DEVELOPMENT BOARD
ATMXT1665TDAT-SPI-PCB
ATMXT1665TDAT-SPI-PCB
Microchip Technology
ATMXT1665 SPI DEVELOPMENT BOARD
ATMXT225TDAT-I2C-PCB
ATMXT225TDAT-I2C-PCB
Microchip Technology
DEVELOPMENT PCB
ATMXT2912TDAT-SPI-PCB
ATMXT2912TDAT-SPI-PCB
Microchip Technology
ATMXT2912TDAT-SPI-PCB DEV PCB
ATMXT2952T2-DEV-PCB
ATMXT2952T2-DEV-PCB
Microchip Technology
ATMXT2952T2-DEV-PCB
ATMXT1066T2-DEV-PCB Compare Parts
  • ATMXT1066T2-DEV-PCB vs ATMXT449TDAT-I2C-PCB
  • ATMXT1066T2-DEV-PCB vs ATMXT2952TD-DEV-PCB
  • ATMXT1066T2-DEV-PCB vs ATMXT2952T2-DEV-PCB
  • ATMXT1066T2-DEV-PCB vs ATMXT2912TDAT-SPI-PCB
  • ATMXT1066T2-DEV-PCB vs ATMXT225TDAT-I2C-PCB
  • ATMXT1066T2-DEV-PCB vs ATMXT1665TDAT-SPI-PCB
  • ATMXT1066T2-DEV-PCB vs ATMXT1665TDAT-I2C-PCB
  • ATMXT1066T2-DEV-PCB vs ATMXT144U-DEV-PCB
  • ATMXT1066T2-DEV-PCB vs ATMXT1189TDAT-SPI-PCB
  • ATMXT1066T2-DEV-PCB vs ATMXT1189TDAT-I2C-PCB
  • ATMXT1066T2-DEV-PCB vs ATMXT1067TDAT-SPI-PCB
  • ATMXT1066T2-DEV-PCB vs ATM90E36A-DB
  • ATMXT1066T2-DEV-PCB vs ATM90E32AS-DB
  • ATMXT1066T2-DEV-PCB vs ATM90E2X-DB
  • ATMXT1066T2-DEV-PCB vs ATMXT874U-DEV-PCB
  • ATMXT1066T2-DEV-PCB vs ATMXT799TAT-I2C-PCB
  • ATMXT1066T2-DEV-PCB vs ATMXT641T-DEV-PCB
  • ATMXT1066T2-DEV-PCB vs ATMXT641TAT-I2C-PCB
  • ATMXT1066T2-DEV-PCB vs ATMXT640U-DEV-PCB
  • ATMXT1066T2-DEV-PCB vs ATMXT640T-DEV-PCB
  • ATMXT1066T2-DEV-PCB vs ATMXT449TAT-I2C-PCB
  • ATMXT1066T2-DEV-PCB vs ATMXT337T-DEV-PCB
  • ATMXT1066T2-DEV-PCB vs ATMXT336U-DEV-PCB
  • ATMXT1066T2-DEV-PCB vs ATMXT336S-M-DEV-PCB
  • ATMXT1066T2-DEV-PCB vs ATMXT2954T2-DEV-PCB
  • ATMXT1066T2-DEV-PCB vs ATMXT2952T-DEV-PCB
  • ATMXT1066T2-DEV-PCB vs ATMXT225TAT-I2C-PCB
  • ATMXT1066T2-DEV-PCB vs ATMXT1668T2-DEV-PCB
  • ATMXT1066T2-DEV-PCB vs ATMXT1667T2-DEV-PCB
  • ATMXT1066T2-DEV-PCB vs ATMXT1665TAT-I2C-PCB
  • ATMXT1066T2-DEV-PCB vs ATMXT1664T3-DEV-PCB
  • ATMXT1066T2-DEV-PCB vs ATMXT143E-XPLD
  • ATMXT1066T2-DEV-PCB vs ATMXT1189TAT-I2C-PCB
  • ATMXT1066T2-DEV-PCB vs ATM90E36A-RD
  • ATMXT1066T2-DEV-PCB vs ATM90E32AS-RD
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!