Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ Microchip Technology ATMEGA4809-XPRO
ATMEGA4809-XPRO
Active
Embedded MCU, DSP Evaluation Boards
Description:
XPLAINED PRO ATMEGA4809 EVAL BRD
Manufacturer:
Microchip Technology
Datasheet:
ATMEGA4809-XPRO Datasheet
History Price: $60.62
In Stock: 18720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ATMEGA4809-XPRO Specification
Specification
Part No
ATMEGA4809-XPRO
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
AVR? ATmega, Functional Safety (FuSa)
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
AVR
Platform
Xplained Pro
Utilized IC / Part
ATmega4809
Mounting Type
Fixed
Contents
Board(s)
ATMEGA4809-XPRO PDF Datasheet
ATMEGA4809-XPRO Datasheet
Click and Download: ATMEGA4809-XPRO Datasheet
ATMEGA4809-XPRO Related Parts
ATMEGA1284P-XPLD
Microchip Technology
MEGA-1284P XPLAINED ATMEGA1284P
ATMEGA168PB-XMINI
Microchip Technology
ATMEGA168 XPLAINED MIN ATMEGA168
ATMEGA324PB-XPRO
Microchip Technology
ATMEGA324PB XPLAINED PRO EVAL BD
ATMEGA328PB-XMINI
Microchip Technology
ATMEGA328PB XPLAINED MINI BRD
ATMEGA328P-XMINI
Microchip Technology
ATMEGA328P XPLAINED MINI
ATMEGA168-XMINI
Microchip Technology
ATMEGA168 XPLAINED MINI EVAL BRD
ATMEGA64HVE2-EK1
Microchip Technology
ATMEGA64HVE EVAL BRD
ATMegaZeroV1.0
GroupGets LLC
The ATMegaZero is a microcontrol
ATMegaZero ESP32-S2
GroupGets LLC
ATMegaZero ESP32-S2
ATMEGA4809-XPRO Compare Parts
ATMEGA4809-XPRO vs ATMEGA328PB-XMINI
ATMEGA4809-XPRO vs ATMEGA324PB-XPRO
ATMEGA4809-XPRO vs ATMEGA168PB-XMINI
ATMEGA4809-XPRO vs ATMEGA1284P-XPLD
ATMEGA4809-XPRO vs ATMEGA64HVE2-EK1
ATMEGA4809-XPRO vs ATMEGA168-XMINI
ATMEGA4809-XPRO vs ATMegaZeroV1.0
ATMEGA4809-XPRO vs ATMegaZero ESP32-S2
Customer Reviews
4.95 out of 5.00 stars from 130 customer reviews from all over the world
Gabriela Mendes Neto
Brazil
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B