ATF15XX-DK3-U
ATF15XX-DK3-U
Active
Description:  KIT DEV FOR ATF15XX CPLD
Manufacturer:  Microchip Technology
History Price: $270.95
In Stock: 16300
ATF15XX-DK3-U Specification
Specification
Part No
ATF15XX-DK3-U
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
CPLD
For Use With/Related Products
ATF15
Platform
ATF15 CPLD
Contents
Board(s), Cable(s)
ATF15XX-DK3-U PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Xuxa Almeida Silva
Brazil
5 stars
2026-03-30 11:23
Fast delivery, the product description
Egidijus Petras
Lithuania
5 stars
2026-03-30 08:37
Got it on time. Thank you. Recommend
Frank Long
United States
5 stars
2026-03-30 03:47
Items received and working fine. Super stable output.
Javier
Spain
5 stars
2026-03-29 20:37
Just like the removed from a power supply plate.
João Paulo
Brazil
5 stars
2026-03-29 00:54
The product was tested and so far in test working perfectly.
Brazil
5 stars
2026-03-29 00:44
Work very well, I recommend.