☰
ATEVK2100A
ATEVK2100A
Obsolete
Description:  BUTTON,SLIDER, WHEEL KIT
Manufacturer:  Microchip Technology
Datasheet:   ATEVK2100A Datasheet
History Price: Obsolete
In Stock: 3950
ATEVK2100A Specification
Specification
Part No
ATEVK2100A
Category
Sensor Evaluation Boards
Manufacturer
Microchip Technology
Series
QTouch?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Touch, Capacitive
Sensing Range
-
Interface
SPI
Sensitivity
-
Voltage - Supply
2V ~ 5.5V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
AT42QT2100
ATEVK2100A Compare Parts
  • ATEVK2100A vs ATEVK1070B
  • ATEVK2100A vs ATEVK1070A
  • ATEVK2100A vs ATEVK1012A
  • ATEVK2100A vs ATEVK1010A
  • Customer Reviews
    4.95 out of 5.00 stars from 186 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.