☰
ATEVK1104S
ATEVK1104S
Obsolete
Description:  AT32UC3A3256 EVAL BRD
Manufacturer:  Microchip Technology
Datasheet:   ATEVK1104S Datasheet
History Price: Obsolete
In Stock: 34850
ATEVK1104S Specification
Specification
Part No
ATEVK1104S
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
AVR?32
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
AVR
Platform
-
Utilized IC / Part
AT32UC3A3256
Mounting Type
Fixed
Contents
Board(s), Cable(s), LCD
ATEVK1104S PDF Datasheet
ATEVK1104S Related Parts
ATEVK1100
ATEVK1100
Microchip Technology
AT32UC3AXXX EVAL BRD
ATEVK1101
ATEVK1101
Microchip Technology
AT32UC3B EVAL BRD
ATEVK1104
ATEVK1104
Microchip Technology
AT32UC3A3 EVAL BRD
ATEVK1105
ATEVK1105
Microchip Technology
AT32UC3A0 EVAL BRD
ATEVK1104AU
ATEVK1104AU
Microchip Technology
AT32UC3A3256AU EVAL BRD
ATEVK1105AU
ATEVK1105AU
Microchip Technology
AT32UC3A0512AU EVAL BRD
ATEVK1104S Compare Parts
  • ATEVK1104S vs ATEVK1104
  • ATEVK1104S vs ATEVK1101
  • ATEVK1104S vs ATEVK1100
  • ATEVK1104S vs ATEVK1105AU
  • ATEVK1104S vs ATEVK1104AU
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase