☰
ATCRYPTOAUTHXPLAINED
ATCRYPTOAUTHXPLAINED
Obsolete
Description:  CRYPTOAUTHXPLAINED
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 18615
ATCRYPTOAUTHXPLAINED Specification
Specification
Part No
ATCRYPTOAUTHXPLAINED
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
CryptoAuthentication?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Anti Tamper and Security
Embedded
-
Utilized IC / Part
ATAES132, ATECC108, ATSHA204
Primary Attributes
-
Supplied Contents
Board(s)
ATCRYPTOAUTHXPLAINED PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.