Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Microchip Technology ATCRYPTOAUTH-XPRO-B
ATCRYPTOAUTH-XPRO-B
Obsolete
Evaluation and Demonstration Boards and Kits
Description:
CRYPTOAUTHENTICATION XPLAIND PRO
Manufacturer:
Microchip Technology
Datasheet:
ATCRYPTOAUTH-XPRO-B Datasheet
History Price: $12.99
In Stock: 11070
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ATCRYPTOAUTH-XPRO-B Specification
Specification
Part No
ATCRYPTOAUTH-XPRO-B
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
CryptoAuthentication?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Anti Tamper and Security
Embedded
-
Utilized IC / Part
ATAES132A, ATECC508A, ATECC608A, ATSHA204A
Primary Attributes
-
Supplied Contents
Board(s)
ATCRYPTOAUTH-XPRO-B PDF Datasheet
ATCRYPTOAUTH-XPRO-B Datasheet
Click and Download: ATCRYPTOAUTH-XPRO-B Datasheet
Customer Reviews
4.95 out of 5.00 stars from 125 customer reviews from all over the world
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller