Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Microchip Technology ATAVRRZ600
ATAVRRZ600
Obsolete
RF Evaluation and Development Kits, Boards
Description:
EVAL KIT FOR RF212, RF230, RF231
Manufacturer:
Microchip Technology
Datasheet:
ATAVRRZ600 Datasheet
History Price: Obsolete
In Stock: 10390
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ATAVRRZ600 Specification
Specification
Part No
ATAVRRZ600
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Microchip Technology
Series
AVR?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.15.4 (ZigBee?)
For Use With/Related Products
700MHz, 800MHz, 900MHz, 2.4GHz
Supplied Contents
AT86RF
Type
Board(s), Cable(s), Accessories
ATAVRRZ600 PDF Datasheet
ATAVRRZ600 Datasheet
Click and Download: ATAVRRZ600 Datasheet
ATAVRRZ600 Related Parts
ATA5723-DK
Microchip Technology
BOARD RF RCVR ARRAKIS 315MHZ
ATA5746-EK
Atmel
UHF- ASK/FSK RECEIVER
ATA5771-DK1
Microchip Technology
BOARD XMITTER FOR ATA5771 868MHZ
ATA5773-DK1
Microchip Technology
BOARD XMITTER FOR ATA5773 315MHZ
ATA5774-DK1
Microchip Technology
BOARD XMITTER FOR ATA5774 433MHZ
ATA8510-EK1
Microchip Technology
EVAL KIT FOR ATA8510/ATA8515
ATA8520-EK1-E
Microchip Technology
KIT SIGFOX 868MHZ UP/DOWN
ATA8520-EK3-E
Microchip Technology
KIT SIGFOX XPLAINED PRO 868MHZ
ATAB5423-3-WB
Microchip Technology
KIT DEMO 315MHZ BLACKBIRD
ATAB5425-3-WB
Microchip Technology
KIT DEMO 345MHZ BLACKBIRD
ATAB5428-4-WB
Microchip Technology
KIT DEMO 434MHZ BLACKBIRD
ATAB5428-8-WB
Microchip Technology
KIT DEMO 868MHZ BLACKBIRD
ATAVRRZ600 Compare Parts
ATAVRRZ600 vs ATAVRRZUSBSTICK
ATAVRRZ600 vs ATAVRRZRAVEN
ATAVRRZ600 vs ATAVRRZ541
ATAVRRZ600 vs ATAVRRZ502
ATAVRRZ600 vs ATAVRRZ201
ATAVRRZ600 vs ATAVRFEB-P4
ATAVRRZ600 vs ATAVRBLE-IOT
ATAVRRZ600 vs ATAVR128RFA1-EK1
ATAVRRZ600 vs ATAKSTK512-4
ATAVRRZ600 vs ATAKSTK512-3
ATAVRRZ600 vs ATAKSTK511-9
ATAVRRZ600 vs ATAKSTK511-8
ATAVRRZ600 vs ATAKSTK511-3
ATAVRRZ600 vs ATAK5754-43P6-S
ATAVRRZ600 vs ATAK5750-61-N
ATAVRRZ600 vs ATAK5750-60-N
ATAVRRZ600 vs ATAK55002-V3
ATAVRRZ600 vs ATAK55002-V2
ATAVRRZ600 vs ATAK55001-V1
ATAVRRZ600 vs ATAK4015744U
ATAVRRZ600 vs ATAB5754
ATAVRRZ600 vs ATAB5753
ATAVRRZ600 vs ATAB5750-9
ATAVRRZ600 vs ATAB5750-8
ATAVRRZ600 vs ATAB5744-S4
ATAVRRZ600 vs ATAB5744-S3
ATAVRRZ600 vs ATAB5744-N3
ATAVRRZ600 vs ATAB5429-9-WB
ATAVRRZ600 vs ATAB5428-8-WB
ATAVRRZ600 vs ATAB5428-4-WB
ATAVRRZ600 vs ATAB5425-3-WB
ATAVRRZ600 vs ATAB5423-3-WB
ATAVRRZ600 vs ATA8520-EK3-E
ATAVRRZ600 vs ATA8520-EK1-E
ATAVRRZ600 vs ATA8510-EK1
ATAVRRZ600 vs ATA5774-DK1
ATAVRRZ600 vs ATA5773-DK1
ATAVRRZ600 vs ATA5771-DK1
ATAVRRZ600 vs ATA5746-EK
ATAVRRZ600 vs ATA5723-DK
Customer Reviews
4.95 out of 5.00 stars from 130 customer reviews from all over the world
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.