☰
ATAVRMC100
ATAVRMC100
Obsolete
Description:  KIT EVALUATION FOR AT90PWM3
Manufacturer:  Microchip Technology
Datasheet:   ATAVRMC100 Datasheet
History Price: Obsolete
In Stock: 1420
ATAVRMC100 Specification
Specification
Part No
ATAVRMC100
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
AVR?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver
Embedded
Yes, MCU, 8-Bit
Utilized IC / Part
AT90PWM3
Primary Attributes
Motors (BLDC)
Supplied Contents
Board(s), Accessories
ATAVRMC100 PDF Datasheet
ATAVRMC100 Related Parts
ATA6560-EK
ATA6560-EK
Microchip Technology
EVAL BOARD FOR ATA6560
ATA6612-EK
ATA6612-EK
Microchip Technology
BOARD DEMO LIN-MCM FOR ATA6612
ATA6613-EK
ATA6613-EK
Microchip Technology
BOARD DEMO LIN-MCM FOR ATA6613
ATA6614-EK
ATA6614-EK
Microchip Technology
EVALUATION KIT FOR ATA6614
ATA6616-EK
ATA6616-EK
Microchip Technology
BOARD DEV LIN-MCM ATA6616
ATA6617-EK
ATA6617-EK
Microchip Technology
BOARD DEV LIN-MCM ATA6617
ATA6622-EK
ATA6622-EK
Microchip Technology
BOARD DEMO LIN SBC FOR ATA6622
ATA6623-EK
ATA6623-EK
Microchip Technology
BOARD DEMO LIN SBC FOR ATA6623
ATA6624-EK
ATA6624-EK
Microchip Technology
BOARD DEMO LIN SBC FOR ATA6624
ATA6625-EK
ATA6625-EK
Microchip Technology
BOARD DEMO LIN SBC FOR ATA6625
ATA6628-EK
ATA6628-EK
Microchip Technology
BOARD DEV LIN SBC ATA6628
ATA6629-EK
ATA6629-EK
Microchip Technology
BOARD DEV LIN SBC ATA6629
ATAVRMC100 Compare Parts
  • ATAVRMC100 vs ATAVRSB202
  • ATAVRMC100 vs ATAVRSB201
  • ATAVRMC100 vs ATAVRSB200
  • ATAVRMC100 vs ATAVRPARROT
  • ATAVRMC100 vs ATAVRMC323
  • ATAVRMC100 vs ATAVRMC321
  • ATAVRMC100 vs ATAVRMC320
  • ATAVRMC100 vs ATAVRMC310
  • ATAVRMC100 vs ATAVRMC303
  • ATAVRMC100 vs ATAVRMC301
  • ATAVRMC100 vs ATAVRMC300
  • ATAVRMC100 vs ATAVRMC200
  • ATAVRMC100 vs ATAVRFBKIT
  • ATAVRMC100 vs ATAVRDB101
  • ATAVRMC100 vs ATAVRBC100
  • ATAVRMC100 vs ATAVRAUTOEK2
  • ATAVRMC100 vs ATAK43001-V1
  • ATAVRMC100 vs ATAK42001-V1
  • ATAVRMC100 vs ATAK42001-V1
  • ATAVRMC100 vs ATAFERO-MOD2-XPRO
  • ATAVRMC100 vs ATAB6819
  • ATAVRMC100 vs ATAB6818
  • ATAVRMC100 vs ATAB6817
  • ATAVRMC100 vs ATAB6816
  • ATAVRMC100 vs ATAB663454A-V1.2
  • ATAVRMC100 vs ATAB663431A-V1.2
  • ATAVRMC100 vs ATAB663254A-V1.2
  • ATAVRMC100 vs ATAB663231A-V1.2
  • ATAVRMC100 vs ATAB663211A-V1.2
  • ATAVRMC100 vs ATAB663203A-V1.2
  • ATAVRMC100 vs ATA6870-DK11
  • ATAVRMC100 vs ATA6870-DK10
  • ATAVRMC100 vs ATA6870-DK
  • ATAVRMC100 vs ATA6844-DK
  • ATAVRMC100 vs ATA6832-DK
  • ATAVRMC100 vs ATA6824-DK
  • ATAVRMC100 vs ATA6823-DK
  • ATAVRMC100 vs ATA6670-EK
  • ATAVRMC100 vs ATA6663-EK
  • ATAVRMC100 vs ATA6631-EK
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!