☰
ATAFERO-MOD2-XPRO
ATAFERO-MOD2-XPRO
Active
Description:  AFERO-MOD2-XPRO
Manufacturer:  Microchip Technology
History Price: $176.75
In Stock: 7310
ATAFERO-MOD2-XPRO Specification
Specification
Part No
ATAFERO-MOD2-XPRO
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
CryptoAuthentication?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Anti Tamper and Security
Embedded
Yes, MCU, 32-Bit
Utilized IC / Part
ATECC508A
Primary Attributes
-
Supplied Contents
Board(s), Cable(s)
ATAFERO-MOD2-XPRO PDF Datasheet
ATAFERO-MOD2-XPRO Related Parts
ATA6560-EK
ATA6560-EK
Microchip Technology
EVAL BOARD FOR ATA6560
ATA6612-EK
ATA6612-EK
Microchip Technology
BOARD DEMO LIN-MCM FOR ATA6612
ATA6613-EK
ATA6613-EK
Microchip Technology
BOARD DEMO LIN-MCM FOR ATA6613
ATA6614-EK
ATA6614-EK
Microchip Technology
EVALUATION KIT FOR ATA6614
ATA6616-EK
ATA6616-EK
Microchip Technology
BOARD DEV LIN-MCM ATA6616
ATA6617-EK
ATA6617-EK
Microchip Technology
BOARD DEV LIN-MCM ATA6617
ATA6622-EK
ATA6622-EK
Microchip Technology
BOARD DEMO LIN SBC FOR ATA6622
ATA6623-EK
ATA6623-EK
Microchip Technology
BOARD DEMO LIN SBC FOR ATA6623
ATA6624-EK
ATA6624-EK
Microchip Technology
BOARD DEMO LIN SBC FOR ATA6624
ATA6625-EK
ATA6625-EK
Microchip Technology
BOARD DEMO LIN SBC FOR ATA6625
ATA6628-EK
ATA6628-EK
Microchip Technology
BOARD DEV LIN SBC ATA6628
ATA6629-EK
ATA6629-EK
Microchip Technology
BOARD DEV LIN SBC ATA6629
ATAFERO-MOD2-XPRO Compare Parts
  • ATAFERO-MOD2-XPRO vs ATAVRSB202
  • ATAFERO-MOD2-XPRO vs ATAVRSB201
  • ATAFERO-MOD2-XPRO vs ATAVRSB200
  • ATAFERO-MOD2-XPRO vs ATAVRPARROT
  • ATAFERO-MOD2-XPRO vs ATAVRMC323
  • ATAFERO-MOD2-XPRO vs ATAVRMC321
  • ATAFERO-MOD2-XPRO vs ATAVRMC320
  • ATAFERO-MOD2-XPRO vs ATAVRMC310
  • ATAFERO-MOD2-XPRO vs ATAVRMC303
  • ATAFERO-MOD2-XPRO vs ATAVRMC301
  • ATAFERO-MOD2-XPRO vs ATAVRMC300
  • ATAFERO-MOD2-XPRO vs ATAVRMC200
  • ATAFERO-MOD2-XPRO vs ATAVRMC100
  • ATAFERO-MOD2-XPRO vs ATAVRFBKIT
  • ATAFERO-MOD2-XPRO vs ATAVRDB101
  • ATAFERO-MOD2-XPRO vs ATAVRBC100
  • ATAFERO-MOD2-XPRO vs ATAVRAUTOEK2
  • ATAFERO-MOD2-XPRO vs ATAK43001-V1
  • ATAFERO-MOD2-XPRO vs ATAK42001-V1
  • ATAFERO-MOD2-XPRO vs ATAK42001-V1
  • ATAFERO-MOD2-XPRO vs ATAB6819
  • ATAFERO-MOD2-XPRO vs ATAB6818
  • ATAFERO-MOD2-XPRO vs ATAB6817
  • ATAFERO-MOD2-XPRO vs ATAB6816
  • ATAFERO-MOD2-XPRO vs ATAB663454A-V1.2
  • ATAFERO-MOD2-XPRO vs ATAB663431A-V1.2
  • ATAFERO-MOD2-XPRO vs ATAB663254A-V1.2
  • ATAFERO-MOD2-XPRO vs ATAB663231A-V1.2
  • ATAFERO-MOD2-XPRO vs ATAB663211A-V1.2
  • ATAFERO-MOD2-XPRO vs ATAB663203A-V1.2
  • ATAFERO-MOD2-XPRO vs ATA6870-DK11
  • ATAFERO-MOD2-XPRO vs ATA6870-DK10
  • ATAFERO-MOD2-XPRO vs ATA6870-DK
  • ATAFERO-MOD2-XPRO vs ATA6844-DK
  • ATAFERO-MOD2-XPRO vs ATA6832-DK
  • ATAFERO-MOD2-XPRO vs ATA6824-DK
  • ATAFERO-MOD2-XPRO vs ATA6823-DK
  • ATAFERO-MOD2-XPRO vs ATA6670-EK
  • ATAFERO-MOD2-XPRO vs ATA6663-EK
  • ATAFERO-MOD2-XPRO vs ATA6631-EK
  • Customer Reviews
    4.95 out of 5.00 stars from 173 customer reviews from all over the world
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!