☰
ATA8201-EK
ATA8201-EK
Active
Description:  BOARD RF RCVR FLEXIBLE 315MHZ
Manufacturer:  Microchip Technology
Datasheet:   ATA8201-EK Datasheet
History Price: Active
In Stock: 1830
ATA8201-EK Specification
Specification
Part No
ATA8201-EK
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Receiver, ASK/FSK
For Use With/Related Products
313MHz ~ 317MHz
Supplied Contents
ATA8201
Type
Board(s)
ATA8201-EK Related Parts
ATA5723-DK
ATA5723-DK
Microchip Technology
BOARD RF RCVR ARRAKIS 315MHZ
ATA5746-EK
ATA5746-EK
Atmel
UHF- ASK/FSK RECEIVER
ATA5771-DK1
ATA5771-DK1
Microchip Technology
BOARD XMITTER FOR ATA5771 868MHZ
ATA5773-DK1
ATA5773-DK1
Microchip Technology
BOARD XMITTER FOR ATA5773 315MHZ
ATA5774-DK1
ATA5774-DK1
Microchip Technology
BOARD XMITTER FOR ATA5774 433MHZ
ATA8510-EK1
ATA8510-EK1
Microchip Technology
EVAL KIT FOR ATA8510/ATA8515
ATA8520-EK1-E
ATA8520-EK1-E
Microchip Technology
KIT SIGFOX 868MHZ UP/DOWN
ATA8520-EK3-E
ATA8520-EK3-E
Microchip Technology
KIT SIGFOX XPLAINED PRO 868MHZ
ATAB5423-3-WB
ATAB5423-3-WB
Microchip Technology
KIT DEMO 315MHZ BLACKBIRD
ATAB5425-3-WB
ATAB5425-3-WB
Microchip Technology
KIT DEMO 345MHZ BLACKBIRD
ATAB5428-4-WB
ATAB5428-4-WB
Microchip Technology
KIT DEMO 434MHZ BLACKBIRD
ATAB5428-8-WB
ATAB5428-8-WB
Microchip Technology
KIT DEMO 868MHZ BLACKBIRD
ATA8201-EK Compare Parts
  • ATA8201-EK vs ATAVRRZUSBSTICK
  • ATA8201-EK vs ATAVRRZRAVEN
  • ATA8201-EK vs ATAVRRZ600
  • ATA8201-EK vs ATAVRRZ541
  • ATA8201-EK vs ATAVRRZ502
  • ATA8201-EK vs ATAVRRZ201
  • ATA8201-EK vs ATAVRFEB-P4
  • ATA8201-EK vs ATAVRBLE-IOT
  • ATA8201-EK vs ATAVR128RFA1-EK1
  • ATA8201-EK vs ATAKSTK512-4
  • ATA8201-EK vs ATAKSTK512-3
  • ATA8201-EK vs ATAKSTK511-9
  • ATA8201-EK vs ATAKSTK511-8
  • ATA8201-EK vs ATAKSTK511-3
  • ATA8201-EK vs ATAK5754-43P6-S
  • ATA8201-EK vs ATAK5750-61-N
  • ATA8201-EK vs ATAK5750-60-N
  • ATA8201-EK vs ATAK55002-V3
  • ATA8201-EK vs ATAK55002-V2
  • ATA8201-EK vs ATAK55001-V1
  • ATA8201-EK vs ATAK4015744U
  • ATA8201-EK vs ATAB5754
  • ATA8201-EK vs ATAB5753
  • ATA8201-EK vs ATAB5750-9
  • ATA8201-EK vs ATAB5750-8
  • ATA8201-EK vs ATAB5744-S4
  • ATA8201-EK vs ATAB5744-S3
  • ATA8201-EK vs ATAB5744-N3
  • ATA8201-EK vs ATAB5429-9-WB
  • ATA8201-EK vs ATAB5428-8-WB
  • ATA8201-EK vs ATAB5428-4-WB
  • ATA8201-EK vs ATAB5425-3-WB
  • ATA8201-EK vs ATAB5423-3-WB
  • ATA8201-EK vs ATA8520-EK3-E
  • ATA8201-EK vs ATA8520-EK1-E
  • ATA8201-EK vs ATA8510-EK1
  • ATA8201-EK vs ATA5774-DK1
  • ATA8201-EK vs ATA5773-DK1
  • ATA8201-EK vs ATA5771-DK1
  • ATA8201-EK vs ATA5746-EK
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again