☰
AT97SC3204T-SDK2
AT97SC3204T-SDK2
Active
Description:  DEMO KIT FOR 97SC3204
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 14800
AT97SC3204T-SDK2 Specification
Specification
Part No
AT97SC3204T-SDK2
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
CryptoController?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Anti Tamper and Security
Embedded
-
Utilized IC / Part
AT97SC3204
Primary Attributes
-
Supplied Contents
Board(s)
AT97SC3204T-SDK2 PDF Datasheet
AT97SC3204T-SDK2 Related Parts
AT90USBKEY2
AT90USBKEY2
Microchip Technology
KIT DEMO FOR AT90USB
AT97SC3205P-SDK2
AT97SC3205P-SDK2
Microchip Technology
DEMO KIT FOR 97SC3204
AT97SC3205T-SDK2
AT97SC3205T-SDK2
Microchip Technology
DEMO KIT FOR 97SC3204
AT90EIT1
AT90EIT1
Microchip Technology
KIT DEMO AVR INTERNET TOOL
AT97SC3204T-X1K180
AT97SC3204T-X1K180
Microchip Technology
KIT DEV EMBEDDED TPM TWI
AT97SC3204-X1DB150
AT97SC3204-X1DB150
Microchip Technology
BOARD DAUGHTER PC EVALUATION
AT97SC3204-X1DB190
AT97SC3204-X1DB190
Microchip Technology
C7-FARH LPC EVAL DAUGHTER BOARD
AT97SC3204-X2DB16-00
AT97SC3204-X2DB16-00
Microchip Technology
C7B HARI LPC DAUGHTER BOARD CEK
AT98SC-STK01-032R
AT98SC-STK01-032R
Microchip Technology
DEV KIT FOR AT98SC
AT9946-091B
AT9946-091B
NKK Switches
SMARTDISPLAY EVAL KIT OLED PB
AT9946-093G
AT9946-093G
NKK Switches
SMARTDISPLAY KIT OLED ROCKER IS
AT97SC3204T-SDK2 Compare Parts
  • AT97SC3204T-SDK2 vs AT97SC3205P-SDK2
  • AT97SC3204T-SDK2 vs AT90USBKEY2
  • AT97SC3204T-SDK2 vs AT98SC-STK01-032R
  • AT97SC3204T-SDK2 vs AT97SC3204-X2DB16-00
  • AT97SC3204T-SDK2 vs AT97SC3204-X1DB190
  • AT97SC3204T-SDK2 vs AT97SC3204-X1DB150
  • AT97SC3204T-SDK2 vs AT97SC3204T-X1K180
  • AT97SC3204T-SDK2 vs AT90EIT1
  • AT97SC3204T-SDK2 vs AT9946-093G
  • AT97SC3204T-SDK2 vs AT9946-091B
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.