Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ Microchip Technology AT91CAP7A-STK
AT91CAP7A-STK
Obsolete
Embedded MCU, DSP Evaluation Boards
Description:
AT91CAP7 EVAL BRD
Manufacturer:
Microchip Technology
Datasheet:
AT91CAP7A-STK Datasheet
History Price: Obsolete
In Stock: 18190
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AT91CAP7A-STK Specification
Specification
Part No
AT91CAP7A-STK
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
CAP?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM7
Platform
-
Utilized IC / Part
AT91CAP7
Mounting Type
Fixed
Contents
Board(s), Cable(s), Power Supply
AT91CAP7A-STK PDF Datasheet
AT91CAP7A-STK Datasheet
Click and Download: AT91CAP7A-STK Datasheet
AT91CAP7A-STK Related Parts
AT91EB40A
Microchip Technology
AT91R40008 EVAL BRD
AT91EB42
Microchip Technology
AT91M42800A EVAL BRD
AT91EB55
Microchip Technology
AT91M55800A EVAL BRD
AT91SAM7A1-EK
Microchip Technology
AT91SAM7A1 EVAL BRD
AT91SAM7A3-EK
Microchip Technology
AT91SAM7A3 EVAL BRD
AT91SAM7L-STK
Microchip Technology
AT91SAM7L EVAL BRD
AT91SAM7SE-EK
Microchip Technology
AT91SAM7SE EVAL BRD
AT91SAM7XC-EK
Microchip Technology
AT91SAM7XC EVAL BRD
AT91SAM7X-EK
Microchip Technology
AT91SAM7X EVAL BRD
AT91SAM9260-EK
Microchip Technology
AT91SAM9260 EVAL BRD
AT91SAM9261-EK
Microchip Technology
AT91SAM9261 EVAL BRD
AT91SAM9263-EK
Microchip Technology
AT91SAM9263 EVAL BRD
AT91CAP7A-STK Compare Parts
AT91CAP7A-STK vs AT91SAM9X35-EK
AT91CAP7A-STK vs AT91SAM9X25-EK
AT91CAP7A-STK vs AT91SAM9RL-EK
AT91CAP7A-STK vs AT91SAM9N12-EK
AT91CAP7A-STK vs AT91SAM9M10-G45-EK
AT91CAP7A-STK vs AT91SAM9M10-EKES
AT91CAP7A-STK vs AT91SAM9G45-EKES
AT91CAP7A-STK vs AT91SAM9G35-EK
AT91CAP7A-STK vs AT91SAM9G25-EK
AT91CAP7A-STK vs AT91SAM9G20-EK
AT91CAP7A-STK vs AT91SAM9G15-EK
AT91CAP7A-STK vs AT91SAM9G10-EK2
AT91CAP7A-STK vs AT91SAM9G10-EK
AT91CAP7A-STK vs AT91SAM9CN11-EK
AT91CAP7A-STK vs AT91SAM9263-EK
AT91CAP7A-STK vs AT91SAM9261-EK
AT91CAP7A-STK vs AT91SAM9260-EK
AT91CAP7A-STK vs AT91SAM7X-EK
AT91CAP7A-STK vs AT91SAM7XC-EK
AT91CAP7A-STK vs AT91SAM7SE-EK
AT91CAP7A-STK vs AT91SAM7L-STK
AT91CAP7A-STK vs AT91SAM7A3-EK
AT91CAP7A-STK vs AT91SAM7A1-EK
AT91CAP7A-STK vs AT91EB55
AT91CAP7A-STK vs AT91EB42
AT91CAP7A-STK vs AT91EB40A
AT91CAP7A-STK vs AT91SAM7S64-IAR
AT91CAP7A-STK vs AT91SAM7A2-EK
AT91CAP7A-STK vs AT91RM9200-EK
AT91CAP7A-STK vs AT91RM9200-DK
AT91CAP7A-STK vs AT91EB63
AT91CAP7A-STK vs AT91EB40
AT91CAP7A-STK vs AT91EB01
AT91CAP7A-STK vs AT91CAP9HA20-NADK8
AT91CAP7A-STK vs AT91CAP9HA20-NADK3
AT91CAP7A-STK vs AT91CAP9HA20-DK33
AT91CAP7A-STK vs AT91CAP9HA20-DK18
AT91CAP7A-STK vs AT91CAP9HA15-NADK8
AT91CAP7A-STK vs AT91CAP9HA15-NADK3
AT91CAP7A-STK vs AT91CAP9HA15-DK33
Customer Reviews
4.95 out of 5.00 stars from 154 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much