☰
AT89STK-03
AT89STK-03
Obsolete
Description:  AT8XC5122/AT83C5123 EVAL BRD
Manufacturer:  Microchip Technology
Datasheet:   AT89STK-03 Datasheet
History Price: Obsolete
In Stock: 34185
AT89STK-03 Specification
Specification
Part No
AT89STK-03
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
80C51
Platform
-
Utilized IC / Part
AT8xC5122, AT83C5123
Mounting Type
Socket
Contents
Board(s), Accessories
AT89STK-03 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 110 customer reviews from all over the world
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
5 stars
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
5 stars
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
5 stars
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
5 stars
2026-09-21 00:15
Fast Shipping, good item, thank you.