☰
AT88CK101BK8
AT88CK101BK8
Active
Description:  BOARD KIT CRYPTO W/SOIC SKT
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 45120
AT88CK101BK8 Specification
Specification
Part No
AT88CK101BK8
Category
Kits Accessories
Manufacturer
Microchip Technology
Series
CryptoAuthentication?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Daughter Board
For Use With/Related Products
ATSHA204
AT88CK101BK8 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Davi Lucas Almeida
Brazil
5 stars
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly