☰
AT336SAT-7IN-TSCREEN
AT336SAT-7IN-TSCREEN
Active
Description:  7 GLASS TOUCHSCREEN FOR MXT336S
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 46320
AT336SAT-7IN-TSCREEN Specification
Specification
Part No
AT336SAT-7IN-TSCREEN
Category
Kits Accessories
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
LCD Display
For Use With/Related Products
MXT336SAT
Customer Reviews
4.95 out of 5.00 stars from 145 customer reviews from all over the world
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right