☰
AT32UC3L-EK
AT32UC3L-EK
Active
Description:  AT32UC3L064 EVAL BRD
Manufacturer:  Microchip Technology
Datasheet:   AT32UC3L-EK Datasheet
History Price: Active
In Stock: 32655
AT32UC3L-EK Specification
Specification
Part No
AT32UC3L-EK
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
AVR?32
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
AVR
Platform
-
Utilized IC / Part
AT32UC3L064
Mounting Type
Fixed
Contents
Board(s), Cable(s)
AT32UC3L-EK PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 188 customer reviews from all over the world
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
5 stars
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
5 stars
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.