☰
ARD00598
ARD00598
Active
Description:  MCP1661 FLYBACK CONVERTER REFERE
Manufacturer:  Microchip Technology
Datasheet:   ARD00598 Datasheet
History Price: $77.4
In Stock: 10100
ARD00598 Specification
Specification
Part No
ARD00598
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up
Outputs and Type
1, Isolated
Voltage - Output
5V
Current - Output
200mA
Voltage - Input
4.25V ~ 5.25V
Regulator Topology
Flyback
Frequency - Switching
500kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
MCP1661
Power - Output
-
ARD00598 PDF Datasheet
ARD00598 Related Parts
ARD00386
ARD00386
Microchip Technology
BOARD MCP1640 2CELL BOOST CONV
ARD00514
ARD00514
Microchip Technology
MCP19035 HV BUCK CON EVAL BOARD
ARD00609
ARD00609
Microchip Technology
MCP19111 PMBUS-ENABLED POL BOARD
ARD00698
ARD00698
Microchip Technology
MCP1663 USB PROGRAMMABLE SEPIC R
ARD00777
ARD00777
Microchip Technology
CURRENT SHARING REFERENCE DESIGN
ARD00797
ARD00797
Microchip Technology
MCP16251 SINGLE CELL BOOST WITH
ARD00598 Compare Parts
  • ARD00598 vs ARD00777
  • ARD00598 vs ARD00698
  • ARD00598 vs ARD00609
  • ARD00598 vs ARD00514
  • ARD00598 vs ARD00386
  • Customer Reviews
    4.95 out of 5.00 stars from 156 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.