☰
ARD00550
ARD00550
Active
Description:  USB CHARGER WITH HCA REF DESIGN
Manufacturer:  Microchip Technology
Datasheet:   ARD00550 Datasheet
History Price: Active
In Stock: 40130
ARD00550 Specification
Specification
Part No
ARD00550
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Battery Charger
Embedded
Yes, MCU, 8-Bit
Utilized IC / Part
PIC16F1503, UCS1002
Primary Attributes
USB Charging Port
Supplied Contents
Board(s)
ARD00550 PDF Datasheet
ARD00550 Related Parts
ARD00330
ARD00330
Microchip Technology
DAUGHTER BOARD PIC18F87J72
ARD00370
ARD00370
Microchip Technology
BOARD REF DESIGN ENERGY METER
ARD00385
ARD00385
Microchip Technology
REF DESIGN MCP3911 PIC18F85K90
ARD00558
ARD00558
Microchip Technology
MCP1632 SEPIC LI-ION BATTERY CHA
ARD00455
ARD00455
Microchip Technology
BOARD EVAL FOR MCP39F501
ARD00906
ARD00906
Microchip Technology
MCP3564 WEIGHT SCALE
ARD00550 Compare Parts
  • ARD00550 vs ARD00385
  • ARD00550 vs ARD00370
  • ARD00550 vs ARD00330
  • ARD00550 vs ARD00906
  • ARD00550 vs ARD00455
  • Customer Reviews
    4.95 out of 5.00 stars from 87 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.