☰
AGL-ICICLE-KIT
AGL-ICICLE-KIT
Obsolete
Description:  KIT EVAL FOR IGOO ICICLE
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 32320
AGL-ICICLE-KIT Specification
Specification
Part No
AGL-ICICLE-KIT
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
Microchip Technology
Series
IGLOO
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA
For Use With/Related Products
AGL125
Platform
IGLOO FPGA Icicle
Contents
Board(s), Cable(s), Accessories
AGL-ICICLE-KIT PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Davi Lucas Almeida
Brazil
5 stars
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly