☰
AFS-EVAL-KIT
AFS-EVAL-KIT
Obsolete
Description:  KIT STARTER EVAL FUSION AFS600
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 13180
AFS-EVAL-KIT Specification
Specification
Part No
AFS-EVAL-KIT
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
Microchip Technology
Series
Fusion?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA
For Use With/Related Products
AFS600
Platform
Fusion FPGA Starter
Contents
Board(s), Power Supply, Accessories
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Valéria Mendes
Brazil
5 stars
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
5 stars
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.