☰
ADM00924
ADM00924
Active
Description:  EVAL BOARD HV56020 HV56022
Manufacturer:  Microchip Technology
Datasheet:   ADM00924 Datasheet
History Price: $126.44
In Stock: 28890
ADM00924 Specification
Specification
Part No
ADM00924
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver, Haptic/Vibration
Embedded
-
Utilized IC / Part
HV56020, HV56022
Primary Attributes
2.7V ~ 5.5V Supply
Supplied Contents
Board(s)
ADM00924 PDF Datasheet
ADM00924 Related Parts
ADM00276
ADM00276
Microchip Technology
MCP2200 USB TO UART WITH ISOLATI
ADM00308
ADM00308
Microchip Technology
BOARD EVAL STEPPER MTS2916A
ADM00309
ADM00309
Microchip Technology
MSOP/DIP BARE BOARD 10PACK
ADM00310
ADM00310
Microchip Technology
BOARD EVAL FOR MCP3903 AFE
ADM00313
ADM00313
Microchip Technology
BOARD EVAL LI-ION CHRG MCP73830L
ADM00333
ADM00333
Microchip Technology
BOARD EVAL FOR PIC18F87J72
ADM00344
ADM00344
Microchip Technology
BOARD DEMO EVAL FOR RE46C190
ADM00345
ADM00345
Microchip Technology
BOARD DEMO 3PH BLDC CTLR MTD6505
ADM00393
ADM00393
Microchip Technology
DEV TOOL MCP2200 BREAKOUT MODULE
ADM00398
ADM00398
Microchip Technology
BOARD EVAL FOR 16BIT MCU MCP3911
ADM00419
ADM00419
Microchip Technology
BREAKOUT MODULE MCP2210
ADM00421
ADM00421
Microchip Technology
KIT EVALUATION MCP2210
ADM00924 Compare Parts
  • ADM00924 vs ADM8642-EVALZ
  • ADM00924 vs ADM8641-EVALZ
  • ADM00924 vs ADM8615-EVALZ
  • ADM00924 vs ADM8614-EVALZ
  • ADM00924 vs ADM8613-EVALZ
  • ADM00924 vs ADM8612-EVALZ
  • ADM00924 vs ADM8611-EVALZ
  • ADM00924 vs ADM1270RQ-EVALZ
  • ADM00924 vs ADM1270CP-EVALZ
  • ADM00924 vs ADM1266-EVALZ
  • ADM00924 vs ADM01007
  • ADM00924 vs ADM00974
  • ADM00924 vs ADM00931
  • ADM00924 vs ADM00921
  • ADM00924 vs ADM00902
  • ADM00924 vs ADM00879
  • ADM00924 vs ADM00825
  • ADM00924 vs ADM00805
  • ADM00924 vs ADM00795
  • ADM00924 vs ADM00791
  • ADM00924 vs ADM00749
  • ADM00924 vs ADM00745
  • ADM00924 vs ADM00725
  • ADM00924 vs ADM00716
  • ADM00924 vs ADM00706
  • ADM00924 vs ADM00686
  • ADM00924 vs ADM00678
  • ADM00924 vs ADM00675
  • ADM00924 vs ADM00669
  • ADM00924 vs ADM00668
  • ADM00924 vs ADM00667
  • ADM00924 vs ADM00663
  • ADM00924 vs ADM00658
  • ADM00924 vs ADM00639
  • ADM00924 vs ADM00633
  • ADM00924 vs ADM00631
  • ADM00924 vs ADM00617
  • ADM00924 vs ADM00600
  • ADM00924 vs ADM00599
  • ADM00924 vs ADM00592
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.