☰
ADM00808
ADM00808
Active
Description:  MCP1810 EVALUATION BOARD
Manufacturer:  Microchip Technology
Datasheet:   ADM00808 Datasheet
History Price: $39.98
In Stock: 29610
ADM00808 Specification
Specification
Part No
ADM00808
Category
Linear Voltage Regulator Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Voltage - Output
3.3V
Current - Output
150mA
Voltage - Input
2.5V ~ 5.5V
Regulator Type
Positive Fixed
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
MCP1810
ADM00808 PDF Datasheet
ADM00808 Related Parts
ADM00468
ADM00468
Microchip Technology
BOARD EVAL FOR MCP1710
ADM00682
ADM00682
Microchip Technology
DN2470 BASED LINEAR REGULATOR IN
ADM7150CP-EVALZ
ADM7150CP-EVALZ
Analog Devices
EVAL BOARD LDO REG 800MA ADM7150
ADM7151CP-02-EVALZ
ADM7151CP-02-EVALZ
Analog Devices
EVAL BOARD LDO REG 800MA ADM7151
ADM7154CP-3.3EVALZ
ADM7154CP-3.3EVALZ
Analog Devices
EVAL BOARD FOR ADM7154CP
ADM7154RD-1.8EVALZ
ADM7154RD-1.8EVALZ
Analog Devices
EVAL BOARD FOR ADM7154RD
ADM7155CP-02-EVALZ
ADM7155CP-02-EVALZ
Analog Devices
EVAL BOARD FOR ADM7155CP
ADM7160CP-EVALZ
ADM7160CP-EVALZ
Analog Devices
EVAL BOARD LDO REG 200MA ADM7160
ADM7160UJ-EVALZ
ADM7160UJ-EVALZ
Analog Devices
EVAL BOARD LDO REG 200MA ADM7160
ADM7170CP-EVALZ
ADM7170CP-EVALZ
Analog Devices
EVAL BOARD
ADM7171CP-EVALZ
ADM7171CP-EVALZ
Analog Devices
EVAL BOARD
ADM7172CP-EVALZ
ADM7172CP-EVALZ
Analog Devices
EVAL BOARD ADM7172CP REG
ADM00808 Compare Parts
  • ADM00808 vs ADM7171CP-EVALZ
  • ADM00808 vs ADM7170CP-EVALZ
  • ADM00808 vs ADM7160UJ-EVALZ
  • ADM00808 vs ADM7160CP-EVALZ
  • ADM00808 vs ADM7155CP-02-EVALZ
  • ADM00808 vs ADM7154RD-1.8EVALZ
  • ADM00808 vs ADM7154CP-3.3EVALZ
  • ADM00808 vs ADM7151CP-02-EVALZ
  • ADM00808 vs ADM7150CP-EVALZ
  • ADM00808 vs ADM00682
  • ADM00808 vs ADM00468
  • ADM00808 vs ADM00822
  • ADM00808 vs ADM00672
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description