☰
ADM00656
ADM00656
Active
Description:  BOARD EVAL FOR HV9805
Manufacturer:  Microchip Technology
Datasheet:   ADM00656 Datasheet
History Price: $112.24
In Stock: 17420
ADM00656 Specification
Specification
Part No
ADM00656
Category
LED Driver Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
100mA
Outputs and Type
1, Non-Isolated
Voltage - Output
125V
Features
-
Voltage - Input
195.5 ~ 264.5 VAC
Supplied Contents
Board(s)
Utilized IC / Part
HV9805
ADM00656 PDF Datasheet
ADM00656 Related Parts
ADM00435
ADM00435
Microchip Technology
BOARD DEMO LED DVR MCP1643 0.5W
ADM00555
ADM00555
Microchip Technology
EVAL BOARD MCP1662 BOOST CONV
ADM00612
ADM00612
Microchip Technology
MCP1643 BOOST RGB LED DRIVER DEM
ADM00651
ADM00651
Microchip Technology
BOARD EVAL FOR HV9805
ADM00657
ADM00657
Microchip Technology
EVALUATION BOARD 230VAC HV9805
ADM00766
ADM00766
Microchip Technology
CL88020 LED DRIVER EVALUATION BO
ADM00767
ADM00767
Microchip Technology
CL88020 LED LOAD BOARD
ADM00860
ADM00860
Microchip Technology
CL88030 230VAC LED DRIVER EVAL B
ADM00866
ADM00866
Microchip Technology
CL8800 230VAC LED DRIVER DEV. BO
ADM00940
ADM00940
Microchip Technology
MAQ3203YM EVALUATION BOARD
ADM00942
ADM00942
Microchip Technology
MIC4802 EVALUATION BOARD
ADM00961
ADM00961
Microchip Technology
LED DRIVER EVALUATION BOARD
ADM00656 Description
The Microchip Technology ADM00656 is a versatile and high-performance evaluation board designed for the evaluation of Microchip%27s various analog-to-digital converters (ADCs) and digital-to-analog converters (DACs). This board is particularly useful for engineers and developers looking to prototype and test their designs with Microchip%27s ADC and DAC products, providing a comprehensive platform for development and experimentation.

## Overview

The ADM00656 evaluation board is designed to facilitate the evaluation of Microchip%27s ADCs and DACs in a user-friendly manner. It provides all the necessary connections, power supplies, and interfaces required to quickly set up and test the performance of these devices. The board is equipped with various features that allow users to easily connect to external components, making it suitable for a wide range of applications, including data acquisition, signal processing, and control systems.

## Key Specifications

1. Supported Devices:
- The ADM00656 is compatible with a range of Microchip%27s ADCs and DACs, allowing users to evaluate different devices based on their specific requirements.

2. Power Supply:
- Supply Voltage: The board typically operates with a supply voltage range of 3.3V to 5V, accommodating various Microchip devices and ensuring flexibility in power supply options.
- Power Consumption: The power consumption of the board will vary depending on the specific ADC or DAC being evaluated, but it is designed to be efficient to minimize energy usage during operation.

3. Input/Output Interfaces:
- Analog Inputs: The board features multiple analog input channels, allowing users to connect external sensors or signal sources for evaluation.
- Digital Outputs: Digital output pins are available for interfacing with microcontrollers or other digital devices, enabling data transfer and control.
- Communication Interfaces: The ADM00656 supports various communication protocols, including SPI (Serial Peripheral Interface) and I2C (Inter-Integrated Circuit), facilitating easy integration with other components in a system.

4. User-Friendly Features:
- Onboard Components: The evaluation board includes various onboard components such as resistors, capacitors, and connectors, which simplify the setup process and reduce the need for additional external components.
- LED Indicators: LED indicators are provided to give visual feedback on the status of the board and the operation of the connected ADC or DAC.

5. Software Support:
- The ADM00656 is compatible with Microchip%27s development tools and software, including MPLAB X IDE and MPLAB Harmony, allowing users to develop and test their applications efficiently.
- Example code and libraries are often provided to help users get started quickly with their evaluations.

6. Package Information:
- Board Dimensions: The compact design of the ADM00656 makes it suitable for prototyping and integration into various applications without taking up excessive space.
- Mounting Options: The board is designed for easy mounting and connection to other components, making it user-friendly for prototyping.

## Applications

The Microchip Technology ADM00656 evaluation board is suitable for a wide range of applications, including:

- Data Acquisition Systems: Ideal for testing and evaluating ADCs in data acquisition systems, allowing for accurate signal measurement and processing.
- Signal Processing: Used in applications that require signal conditioning and processing, such as audio and video systems.
- Control Systems: Employed in control systems where DACs are used to generate analog signals for actuators or other devices.
- Embedded Systems: Suitable for embedded system development, enabling engineers to prototype and test their designs with Microchip%27s analog devices.

## Conclusion

The Microchip Technology ADM00656 evaluation board is a powerful and flexible tool for engineers and developers looking to evaluate and prototype with Microchip%27s ADCs and DACs. Its user-friendly design, compatibility with various devices, and support for multiple communication protocols make it an excellent choice for a wide range of applications in data acquisition, signal processing, and control systems. By providing a comprehensive platform for experimentation and development, the ADM00656 helps streamline the design process and accelerate time-to-market for new products.
ADM00656 Compare Parts
  • ADM00656 vs ADM8843EB-EVALZ
  • ADM00656 vs ADM01030
  • ADM00656 vs ADM00963
  • ADM00656 vs ADM00962
  • ADM00656 vs ADM00961
  • ADM00656 vs ADM00942
  • ADM00656 vs ADM00940
  • ADM00656 vs ADM00866
  • ADM00656 vs ADM00860
  • ADM00656 vs ADM00767
  • ADM00656 vs ADM00766
  • ADM00656 vs ADM00657
  • ADM00656 vs ADM00651
  • ADM00656 vs ADM00612
  • ADM00656 vs ADM00555
  • ADM00656 vs ADM00435
  • ADM00656 vs ADM00939
  • ADM00656 vs ADM00641
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping