☰
ADM00494
ADM00494
Active
Description:  BOARD EVAL FOR PAC1710 PAC1720
Manufacturer:  Microchip Technology
Datasheet:   ADM00494 Datasheet
History Price: Active
In Stock: 47380
ADM00494 Specification
Specification
Part No
ADM00494
Category
Sensor Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Current Sensor
Sensing Range
-
Interface
SMBus (2-Wire/I2C)
Sensitivity
-
Voltage - Supply
3V ~ 5.5V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
PAC1710, PAC1720
ADM00494 Compare Parts
  • ADM00494 vs ADM00768
  • ADM00494 vs ADM00665
  • ADM00494 vs ADM00615
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!