☰
ADM00443
ADM00443
Active
Description:  MCP6421 EMIRR EVALUATION BOARD
Manufacturer:  Microchip Technology
Datasheet:   ADM00443 Datasheet
History Price: $107.075
In Stock: 5830
ADM00443 Specification
Specification
Part No
ADM00443
Category
Op Amp Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
General Purpose
Output Type
Single-Ended, Rail-to-Rail
Slew Rate
0.05V/?s
Voltage - Supply, Single/Dual
-
Board Type
22 mA
Supplied Contents
1.8V ~ 5.5V, ?.9V ~ 2.75V
Utilized IC / Part
Fully Populated
Current - Supply (Main IC)
Board(s)
-3db Bandwidth
MCP6421
Current - Output / Channel
4.4 ?A
ADM00443 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 177 customer reviews from all over the world
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!
Alice Fernanda Silva
Brazil
5 stars
2026-09-18 03:57
Excellent Product recommend
渡辺 大輔
Japan
5 stars
2026-09-18 03:49
Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.