Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Microchip Technology ADM00399
ADM00399
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD DEMO BUCK BOOST MCP16301
Manufacturer:
Microchip Technology
Datasheet:
ADM00399 Datasheet
History Price: $59.34
In Stock: 43480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADM00399 Specification
Specification
Part No
ADM00399
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
Voltage - Output
12V
Current - Output
-
Voltage - Input
5V ~ 30V
Regulator Topology
Buck-Boost
Frequency - Switching
500kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
MCP16301
Power - Output
-
ADM00399 PDF Datasheet
ADM00399 Datasheet
Click and Download: ADM00399 Datasheet
ADM00399 Related Parts
ADM00352
Microchip Technology
BOARD DEMO FOR MCP16301
ADM00360
Microchip Technology
BOARD DEMO FOR MCP16301 D2PAK
ADM00397
Microchip Technology
BOARD EVAL FOR MCP19111
ADM00414
Microchip Technology
BOARD EVALUATION MCP16321
ADM00423
Microchip Technology
BOARD EVALUATION MCP16322
ADM00427
Microchip Technology
BOARD EVALUATION MCP16323
ADM00433
Microchip Technology
BOARD EVAL MCP16301 5V 600MA LN
ADM00434
Microchip Technology
BOARD EVAL FOR MCP19035
ADM00445
Microchip Technology
BOARD EVAL ANALOG MCP19035
ADM00458
Microchip Technology
KIT DEV MCP16251/1640B
ADM00460
Microchip Technology
MCP1642 HIGH CURRENT BOOST CONVE
ADM00467
Microchip Technology
EVAL BOARD MCP16311 MCP16312
ADM00399 Compare Parts
ADM00399 vs ADM01006
ADM00399 vs ADM01002
ADM00399 vs ADM00995
ADM00399 vs ADM00987
ADM00399 vs ADM00947
ADM00399 vs ADM00929
ADM00399 vs ADM00891
ADM00399 vs ADM00886
ADM00399 vs ADM00885
ADM00399 vs ADM00881
ADM00399 vs ADM00880
ADM00399 vs ADM00871
ADM00399 vs ADM00867
ADM00399 vs ADM00865
ADM00399 vs ADM00864
ADM00399 vs ADM00845
ADM00399 vs ADM00831
ADM00399 vs ADM00829
ADM00399 vs ADM00826
ADM00399 vs ADM00824
ADM00399 vs ADM00823
ADM00399 vs ADM00821
ADM00399 vs ADM00812
ADM00399 vs ADM00811
ADM00399 vs ADM00810
ADM00399 vs ADM00809
ADM00399 vs ADM00804
ADM00399 vs ADM00799
ADM00399 vs ADM00770
ADM00399 vs ADM00764
ADM00399 vs ADM00664
ADM00399 vs ADM00578
ADM00399 vs ADM00566
ADM00399 vs ADM00556
ADM00399 vs ADM00519
ADM00399 vs ADM00467
ADM00399 vs ADM00460
ADM00399 vs ADM00458
ADM00399 vs ADM00445
ADM00399 vs ADM00434
Customer Reviews
4.95 out of 5.00 stars from 182 customer reviews from all over the world
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object