☰
ADM00375
ADM00375
Obsolete
Description:  BOARD EVAL FOR MCP6H04 OP AMP
Manufacturer:  Microchip Technology
Datasheet:   ADM00375 Datasheet
History Price: Obsolete
In Stock: 35400
ADM00375 Specification
Specification
Part No
ADM00375
Category
Op Amp Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
4 - Quad
Amplifier Type
General Purpose
Output Type
Rail-to-Rail
Slew Rate
0.8V/?s
Voltage - Supply, Single/Dual
-
Board Type
50 mA
Supplied Contents
3.5V ~ 16V, ?.75V ~ 8V
Utilized IC / Part
Fully Populated
Current - Supply (Main IC)
Board(s)
-3db Bandwidth
MCP6H04
Current - Output / Channel
135 ?A
ADM00375 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 166 customer reviews from all over the world
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!
Alice Fernanda Silva
Brazil
5 stars
2026-09-18 03:57
Excellent Product recommend