☰
ADM00317
ADM00317
Active
Description:  BOARD DAUGHTER MCP4706/16/26
Manufacturer:  Microchip Technology
Datasheet:   ADM00317 Datasheet
History Price: $63.205
In Stock: 28600
ADM00317 Specification
Specification
Part No
ADM00317
Category
Digital to Analog Converters (DACs) Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of DAC's
3
Number of Bits
8, 10, 12
Sampling Rate (Per Second)
-
Data Interface
-
DAC Type
Voltage
Supplied Contents
Board(s)
Utilized IC / Part
MCP4706, MCP4716, MCP4726
Settling Time
6 ?s
ADM00317 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 96 customer reviews from all over the world
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend